Microchip Technology, Inc. 1.5A LDO Regulator MCP1827

Description
The MCP1827 is a 1.5A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO) with shutdown and power good functions (fixed output version only). It is a feature-rich and thermally enhanced 1.5A LDO in DDPAK-5 and TO-220-5 packages. Additional Features Up to 1.5A output load current Low dropout voltage 330 mV (typ) Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) Low shutdown current of less than 0.1 µA (typ) DDPAK-5, TO-220-5 Pb-free packages
Datasheet
Description
The MCP1827 is a 1.5A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO) with shutdown and power good functions (fixed output version only). It is a feature-rich and thermally enhanced 1.5A LDO in DDPAK-5 and TO-220-5 packages. Additional Features Up to 1.5A output load current Low dropout voltage 330 mV (typ) Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) Low shutdown current of less than 0.1 µA (typ) DDPAK-5, TO-220-5 Pb-free packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A LDO Regulator - MCP1827 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A LDO Regulator
MCP1827
1.5A LDO Regulator MCP1827
The MCP1827 is a 1.5A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO) with shutdown and power good functions (fixed output version only). It is a feature-rich and thermally enhanced 1.5A LDO in DDPAK-5 and TO-220-5 packages. Additional Features Up to 1.5A output load current Low dropout voltage 330 mV (typ) Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) Low shutdown current of less than 0.1 µA (typ) DDPAK-5, TO-220-5 Pb-free packages

The MCP1827 is a 1.5A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO) with shutdown and power good functions (fixed output version only). It is a feature-rich and thermally enhanced 1.5A LDO in DDPAK-5 and TO-220-5 packages.

Additional Features

    • Up to 1.5A output load current
    • Low dropout voltage 330 mV (typ)
    • Output voltage from 0.8V to 5.0V, both fixed and adjustable
    • Stable with 1.0 µF ceramic output cap
    • Power good output
    • Low supply current 120 µA (typ)
    • Low shutdown current of less than 0.1 µA (typ)
    • DDPAK-5, TO-220-5 Pb-free packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number MCP1827
Product Name 1.5A LDO Regulator
Regulator Type Low Dropout
Package Type DPAK; TO-220; Other; ['DDPAK', 'TO-220']
IOUT 1.5 amps
Unlock Full Specs
to access all available technical data