Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1827-3002E/ET

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 5-DDPAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 5-DDPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1827-3002E/ET-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1827-3002E/ET-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1827-3002E/ET-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 5-DDPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 5-DDPAK

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317035-MCP1827-3002E/ET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317035-MCP1827-3002E/ET
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317035-MCP1827-3002E/ET
Manufacturer: Microchip Technology Win Source Part Number: 1317035-MCP1827-3002 E/ET Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Tube Standard Package: 50 Mounting: Surface Mount Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3V Supplier Device Package: 5-DDPAK Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA PSRR: 60dB (100Hz) Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 220 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: MCP1827 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.6V @ 1.5A

Manufacturer: Microchip Technology
Win Source Part Number: 1317035-MCP1827-3002E/ET
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3V
Supplier Device Package: 5-DDPAK
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 220 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MCP1827
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.6V @ 1.5A

Buy Now Datasheet
Singapore, Singapore
3V 1.5A Voltage Regulator IC
776-MCP1827-3002E/ET
3V 1.5A Voltage Regulator IC 776-MCP1827-3002E/ET
IC REG LINEAR 3V 1.5A 5DDPAK Product overview: MCP1827-3002E/ET from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1827-3002E/ET can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 1.5A 5DDPAK Product overview: MCP1827-3002E/ET from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1827-3002E/ET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1827-3002E/ET
LDO Voltage Regulators MCP1827-3002E/ET
LDO Voltage Regulators LDO 1.5A CMOS

LDO Voltage Regulators LDO 1.5A CMOS

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MCP1827-3002E/ET - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1827-3002E/ET
PMIC - Voltage Regulators - Linear MCP1827-3002E/ET
IC REG LINEAR 3V 1.5A 5DDPAK

IC REG LINEAR 3V 1.5A 5DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1827-3002E/ET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1827-3002E/ET
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1827-3002E/ET
IC REG LINEAR 3V 1.5A 5DDPAK

IC REG LINEAR 3V 1.5A 5DDPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MCP1827-3002E/ET-ND 1317035-MCP1827-3002E/ET 776-MCP1827-3002E/ET MCP1827-3002E/ET MCP1827-3002E/ET MCP1827-3002E/ET
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 3V 1.5A Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA DPAK; TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA Other; Tube TO-263
Special Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Enable, Power Good Enable, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4915METTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Voltage Regulators - 2412909 - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ25620RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3334ARM-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Feedback, Shutdown
IOUT 0.5000 amps
View Details