IC REG LINEAR 3V 1.5A TO220-5 Product overview: MCP1827-3002E/AT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1827-3002E/AT
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5
Win Source Part Number: 1354095-MCP1827-3002
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: TO-220-5
Supplier Device Package: TO-220-5
Base Product Number: MCP1827
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3V
Voltage Dropout (Max): 0.6V @ 1.5A
Current - Output: 1.5A
Current - Quiescent (Iq): 220 µA
PSRR: 60dB (100Hz)
Control Features: Enable, Power Good
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
IC REG LINEAR 3V 1.5A TO220-5
LDO Voltage Regulators LDO 1.5A CMOS
IC REG LINEAR 3V 1.5A TO220-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1827-3002E/AT | MCP1827-3002E/AT-ND | 1354095-MCP1827-3002E/AT | MCP1827-3002E/AT | MCP1827-3002E/AT | MCP1827-3002E/AT |
| Product Name | 3V 1.5A TO220 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tube | TO-220; Other; TO-220-5 | TO-220; Other; Tube | TO-220 | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| VIN | 6 volts | 6 volts |