Microchip Technology, Inc. LDO Voltage Regulators MCP1827-2502E/ET

Description
LDO Voltage Regulators LDO 1.5A CMOS
Datasheet
Description
LDO Voltage Regulators LDO 1.5A CMOS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1827-2502E/ET
LDO Voltage Regulators MCP1827-2502E/ET
LDO Voltage Regulators LDO 1.5A CMOS

LDO Voltage Regulators LDO 1.5A CMOS

Buy Now Datasheet
Ldo Voltage Regulator, 1.5A, 2.5V, 5-D2-Pak; Output Type Microchip - 88K5595 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.5A, 2.5V, 5-D2-Pak; Output Type Microchip
88K5595
Ldo Voltage Regulator, 1.5A, 2.5V, 5-D2-Pak; Output Type Microchip 88K5595
LDO VOLTAGE REGULATOR, 1.5A, 2.5V, 5-D2-PAK; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:5PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.5A, 2.5V, 5-D2-PAK; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:5PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MCP1827-2502E/ET 88K5595
Product Name LDO Voltage Regulators Ldo Voltage Regulator, 1.5A, 2.5V, 5-D2-Pak; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details