Microchip Technology, Inc. Ldo Voltage Regulator, 1.5A, 2.5V, 5-To-220; Output Type Microchip MCP1827-2502E/AT

Description
LDO VOLTAGE REGULATOR, 1.5A, 2.5V, 5-TO-220; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:5PinsRoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1.5A, 2.5V, 5-TO-220; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:5PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1.5A, 2.5V, 5-To-220; Output Type Microchip - 88K5594 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.5A, 2.5V, 5-To-220; Output Type Microchip
88K5594
Ldo Voltage Regulator, 1.5A, 2.5V, 5-To-220; Output Type Microchip 88K5594
LDO VOLTAGE REGULATOR, 1.5A, 2.5V, 5-TO-220; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:5PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.5A, 2.5V, 5-TO-220; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:330mV; No. of Pins:5PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 88K5594
Product Name Ldo Voltage Regulator, 1.5A, 2.5V, 5-To-220; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details