Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5
LDO Voltage Regulators LDO 1.5A CMOS
IC REG LINEAR 2.5V 1.5A TO220-5
IC REG LINEAR 2.5V 1.5A TO220-5
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1827-2502E/AT-ND | MCP1827-2502E/AT | MCP1827-2502E/AT | MCP1827-2502E/AT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-220; Other; TO-220-5 | TO-220 | ||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |