Microchip Technology, Inc. Ldo, Adj, 0.8V To 5V, 1A, Sot-223-5; Output Type Microchip MCP1826T-ADJE/DC

Description
LDO, ADJ, 0.8V TO 5V, 1A, SOT-223-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV; No. of Pins:5PinsRoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 0.8V TO 5V, 1A, SOT-223-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV; No. of Pins:5PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.8V To 5V, 1A, Sot-223-5; Output Type Microchip - 08N6496 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.8V To 5V, 1A, Sot-223-5; Output Type Microchip
08N6496
Ldo, Adj, 0.8V To 5V, 1A, Sot-223-5; Output Type Microchip 08N6496
LDO, ADJ, 0.8V TO 5V, 1A, SOT-223-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV; No. of Pins:5PinsRoHS Compliant: Yes

LDO, ADJ, 0.8V TO 5V, 1A, SOT-223-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV; No. of Pins:5PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator Adjustable, 0.8V-5V, 1A, Sot-223-5; Output Type Microchip - 40M0731 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator Adjustable, 0.8V-5V, 1A, Sot-223-5; Output Type Microchip
40M0731
Ldo Voltage Regulator Adjustable, 0.8V-5V, 1A, Sot-223-5; Output Type Microchip 40M0731
LDO VOLTAGE REGULATOR ADJUSTABLE, 0.8V-5V, 1A, SOT-223-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:1A; IC Case / Package:SOT-223 RoHS Compliant: Yes

LDO VOLTAGE REGULATOR ADJUSTABLE, 0.8V-5V, 1A, SOT-223-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:1A; IC Case / Package:SOT-223 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08N6496
Product Name Ldo, Adj, 0.8V To 5V, 1A, Sot-223-5; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details