LDO Regulator 1A Adj. PG SOT223-5
LDO Regulator 1A Adj. PG SOT223-5
LDO Regulator 1A Adj. PG SOT223-5
Manufacturer: Microchip Technology
Win Source Part Number: 112787-MCP1826T-ADJE
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.25V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 1A
Family Name: MCP1826
Output Voltage: 0.8 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.4V @ 1A
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Maximum Output Voltage: 5V
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): RP132H001D-T1-YE; RP132S001B-E2-YE; RP132S001D-E2-YE; RP132K001B-TR-Y;
Introduction Date: August 09, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-5
IC REG LINEAR POS ADJ 1A SOT223 Product overview: MCP1826T-ADJE/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826T-ADJE/DC
IC REG LINEAR POS ADJ 1A SOT223
LDO Voltage Regulators 1A CMOS LDO Adjust Vout ETR
IC REG LINEAR POS ADJ 1A SOT223
IC REG LINEAR POS ADJ 1A SOT223
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 6695203 | 6695203P | 112787-MCP1826T-ADJE/DC | MCP1826T-ADJE/DCCT-ND | 776-MCP1826T-ADJE/DC | MCP1826T-ADJE/DC | MCP1826T-ADJE/DC | MCP1826T-ADJE/DC | MCP1826T-ADJE/DC |
| Product Name | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1826T-ADJE/DC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Category | Low dropout voltage | ||||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; Sot-223 | Other; SOT-223 | Other; SOT-223-5 | Other; SOT-223-6 | Other; Tape & Reel (TR) | Other; SOT-223-6 | |||
| IQ | 1.20E-4 amps | 2.20E-4 amps | 2.20E-4 amps | 2.20E-4 amps | |||||
| Regulator Type | Low Dropout | Standard |