Manufacturer: Microchip Technology
Win Source Part Number: 1220980-MCP1826T-500
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 1A
Family Name: MCP1826
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-223-5
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.4V @ 1A
Alternative Parts (Cross-Reference): TPS78650DCQR; TPS78650DCQT; RC1117D5X;
Introduction Date: August 09, 2007
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5V 1A SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5
IC REG LINEAR 5V 1A SOT223-5 Product overview: MCP1826T-5002E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826T-5002E/D
IC REG LINEAR 5V 1A SOT223-5
IC REG LINEAR 5V 1A SOT223-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1220980-MCP1826T-5002E/DC | MCP1826T-5002E/DCCT-ND | 776-MCP1826T-5002E/DC | MCP1826T-5002E/DC | MCP1826T-5002E/DC |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1826T-5002E/DC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; SOT-223-6 | Other; SOT-223-6 | Other; Tape & Reel (TR) | ||
| Special Features | Enable, Power Good | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |