LDO VOLTAGE REGULATOR, 3V, 1A, SOT-223-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 40M0736 |
| Product Name | Ldo Voltage Regulator, 3V, 1A, Sot-223-5, Full Reel; Output Type Microchip |
| Input Voltage | 2.3 to 6 volts |