Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5
IC REG LINEAR 2.5V 1A SOT223-5 Product overview: MCP1826T-2502E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826T-2502E/D
Manufacturer: Microchip Technology
Win Source Part Number: 926621-MCP1826T-2502
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5
Package: SOT-223-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1826
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1826T2502EDC, MCP1826T-2502E/DCCT,
LDO Voltage Regulators 1A CMOS LDO Vout 2.5V ETR
IC REG LINEAR 2.5V 1A SOT223-5
IC REG LINEAR 2.5V 1A SOT223-5
IC REG LINEAR 2.5V 1A SOT223-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1826T-2502E/DCTR-ND | 776-MCP1826T-2502E/DC | 926621-MCP1826T-2502E/DC | MCP1826T-2502E/DC | 536-MCP1826T-2502E/DC | MCP1826T-2502E/DC | MCP1826T-2502E/DC |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1826T-2502E/DC | LDO Voltage Regulators | IC REG LINEAR 2.5V 1A SOT223-5 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SOT-223-6 | Other; Tape & Reel (TR) | Other; SOT-223-5 | Other; SOT-223-6 | |||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |