Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5
IC REG LINEAR 1.8V 1A SOT223-5 Product overview: MCP1826T-1802E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826T-1802E/D
Manufacturer: Microchip Technology
Win Source Part Number: 1220978-MCP1826T-180
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 1A
Family Name: MCP1826
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-223-5
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.4V @ 1A
Alternative Parts (Cross-Reference): TS1117CZ18 C0G; TS1117CS18 RLG; TS1117CW18 RPG;
Introduction Date: August 09, 2007
ECCN: EAR99
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
LDO Voltage Regulators 1A CMOS LDO Vout 1.8V ETR
IC REG LINEAR 1.8V 1A SOT223-5
IC REG LINEAR 1.8V 1A SOT223-5
IC REG LINEAR 1.8V 1A SOT223-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1826T-1802E/DCTR-ND | 776-MCP1826T-1802E/DC | 1220978-MCP1826T-1802E/DC | MCP1826T-1802E/DC | MCP1826T-1802E/DC | MCP1826T-1802E/DC | MCP1826T-1802E/DC |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1826T-1802E/DC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT-223-6 | Other; Tape & Reel (TR) | Other; SOT-223-6 | Other; SOT-223-6 | |||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good | Enable, Power Good |