Microchip Technology, Inc. Ic, Ldo Volt Reg, 1.8V, 1A, Sot-223-5, Full Reel; Output Type Microchip MCP1826T-1802E/DC

Description
IC, LDO VOLT REG, 1.8V, 1A, SOT-223-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV RoHS Compliant: Yes
Datasheet
Description
IC, LDO VOLT REG, 1.8V, 1A, SOT-223-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 1.8V, 1A, Sot-223-5, Full Reel; Output Type Microchip - 40M0734 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 1.8V, 1A, Sot-223-5, Full Reel; Output Type Microchip
40M0734
Ic, Ldo Volt Reg, 1.8V, 1A, Sot-223-5, Full Reel; Output Type Microchip 40M0734
IC, LDO VOLT REG, 1.8V, 1A, SOT-223-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV RoHS Compliant: Yes

IC, LDO VOLT REG, 1.8V, 1A, SOT-223-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 40M0734
Product Name Ic, Ldo Volt Reg, 1.8V, 1A, Sot-223-5, Full Reel; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details