Microchip Technology, Inc. LDO Voltage Regulators MCP1826T-1202E/DC

Description
LDO Voltage Regulators 1A CMOS LDO Vout 1.2V ETR
Description
LDO Voltage Regulators 1A CMOS LDO Vout 1.2V ETR
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1826 is a low dropout (LDO) voltage regulator capable of delivering up to 1000 mA of output current with a fixed output voltage of 1.2V. It operates within an input voltage range of 2.3V to 6.0V and features a typical dropout voltage of 250 mV at full load. The device is designed for stability with a minimum output capacitance of 1.0 µF, making it suitable for applications requiring low output noise and compact size. This regulator has a low quiescent current of 120 µA, which is advantageous for battery-powered devices, and a shutdown mode that reduces current consumption to 0.1 µA. It includes protection features such as short circuit current limiting and overtemperature protection, enhancing reliability in various applications. The MCP1826 is packaged in a 5-pin SOT-223 configuration, facilitating integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The MCP1826 is a low dropout (LDO) voltage regulator capable of delivering up to 1000 mA of output current with a fixed output voltage of 1.2V. It operates within an input voltage range of 2.3V to 6.0V and features a typical dropout voltage of 250 mV at full load. The device is designed for stability with a minimum output capacitance of 1.0 µF, making it suitable for applications requiring low output noise and compact size. This regulator has a low quiescent current of 120 µA, which is advantageous for battery-powered devices, and a shutdown mode that reduces current consumption to 0.1 µA. It includes protection features such as short circuit current limiting and overtemperature protection, enhancing reliability in various applications. The MCP1826 is packaged in a 5-pin SOT-223 configuration, facilitating integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1826T-1202E/DC
LDO Voltage Regulators MCP1826T-1202E/DC
LDO Voltage Regulators 1A CMOS LDO Vout 1.2V ETR

LDO Voltage Regulators 1A CMOS LDO Vout 1.2V ETR

Buy Now Datasheet
Ldo Voltage Regulator, 1A, 1.2V, 5-Sot-223, Full Reel; Output Type Microchip - 31T1336 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1A, 1.2V, 5-Sot-223, Full Reel; Output Type Microchip
31T1336
Ldo Voltage Regulator, 1A, 1.2V, 5-Sot-223, Full Reel; Output Type Microchip 31T1336
LDO VOLTAGE REGULATOR, 1A, 1.2V, 5-SOT-223, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1A, 1.2V, 5-SOT-223, FULL REEL; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 1A, 1.2V, 5-Sot-223; Output Type Microchip - 40M0733 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1A, 1.2V, 5-Sot-223; Output Type Microchip
40M0733
Ldo Voltage Regulator, 1A, 1.2V, 5-Sot-223; Output Type Microchip 40M0733
LDO VOLTAGE REGULATOR, 1A, 1.2V, 5-SOT-223; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1A, 1.2V, 5-SOT-223; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MCP1826T-1202E/DC 31T1336
Product Name LDO Voltage Regulators Ldo Voltage Regulator, 1A, 1.2V, 5-Sot-223, Full Reel; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details