Linear Voltage Regulator IC Positive Fixed 1 Output 1A 5-DDPAK
IC REG LINEAR 0.8V 1A 5DDPAK
LDO Voltage Regulators 1A CMOS LDO Vout 0.8V ETR
IC REG LINEAR 0.8V 1A 5DDPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MCP1826T-0802E/ETTR-ND | MCP1826T-0802E/ET | MCP1826T-0802E/ET | MCP1826T-0802E/ET |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263 | ||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |