Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-5
IC REG LINEAR 0.8V 1A SOT223-5
LDO Voltage Regulators 1A CMOS LDO Vout 0.8V ETR
IC REG LINEAR 0.8V 1A SOT223-5
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1826T-0802E/DCTR-ND | MCP1826T-0802E/DC | MCP1826T-0802E/DC | MCP1826T-0802E/DC |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SOT-223-6 | |||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good |