Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1826ST-5002E/DB

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1826ST-5002E/DBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1826ST-5002E/DBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1826ST-5002E/DBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1826ST-5002E/DBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1826ST-5002E/DBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1826ST-5002E/DBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1826ST-5002E/DBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1826ST-5002E/DBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1826ST-5002E/DBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MCP1826ST-5002E/DB - 1074954-MCP1826ST-5002E/DB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1826ST-5002E/DB
1074954-MCP1826ST-5002E/DB
PMIC - PMIC - Voltage Regulators - Linear - MCP1826ST-5002E/DB 1074954-MCP1826ST-5002E/DB
Manufacturer: Microchip Technology Win Source Part Number: 1074954-MCP1826ST-50 02E/DB Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.4V @ 1A Operating Supply Current: 220μA PSRR: 60dB (100Hz) Control Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1074954-MCP1826ST-5002E/DB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.4V @ 1A
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Control Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
5V 1A Voltage Regulator IC
776-MCP1826ST-5002E/DB
5V 1A Voltage Regulator IC 776-MCP1826ST-5002E/DB
IC REG LINEAR 5V 1A SOT223-3 Product overview: MCP1826ST-5002E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826ST-5002E/ DB can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 1A SOT223-3 Product overview: MCP1826ST-5002E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826ST-5002E/DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1826ST-5002E/DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1826ST-5002E/DB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1826ST-5002E/DB
IC REG LINEAR 5V 1A SOT223-3

IC REG LINEAR 5V 1A SOT223-3

Supplier's Site
IC REG LINEAR 5V 1A SOT223-3 - 536-MCP1826ST-5002E/DB - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 1A SOT223-3
536-MCP1826ST-5002E/DB
IC REG LINEAR 5V 1A SOT223-3 536-MCP1826ST-5002E/DB
IC REG LINEAR 5V 1A SOT223-3

IC REG LINEAR 5V 1A SOT223-3

Supplier's Site
PMIC - Voltage Regulators - Linear - MCP1826ST-5002E/DB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1826ST-5002E/DB
PMIC - Voltage Regulators - Linear MCP1826ST-5002E/DB
IC REG LINEAR 5V 1A SOT223-3

IC REG LINEAR 5V 1A SOT223-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1826ST-5002E/DB
LDO Voltage Regulators MCP1826ST-5002E/DB
LDO Voltage Regulators 1A CMOS LDO Vout 5.0V ETR

LDO Voltage Regulators 1A CMOS LDO Vout 5.0V ETR

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1826ST-5002E/DB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1826ST-5002E/DB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1826ST-5002E/DB
IC REG LINEAR 5V 1A SOT223-3

IC REG LINEAR 5V 1A SOT223-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MCP1826ST-5002E/DBTR-ND 1074954-MCP1826ST-5002E/DB 776-MCP1826ST-5002E/DB MCP1826ST-5002E/DB 536-MCP1826ST-5002E/DB MCP1826ST-5002E/DB MCP1826ST-5002E/DB MCP1826ST-5002E/DB
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MCP1826ST-5002E/DB 5V 1A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 5V 1A SOT223-3 PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; TO-261-4, TO-261AA Other; SOT-223-3 Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25180YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 7139502P - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage 5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-2.85-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - AMT49413GEVATR - ODG (Origin Data Global)
Specs
Package Type Other; 48-VFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details