Microchip Technology, Inc. Ldo, Aec-Q100, Fixed, 3.3V, 1A, Sot-223; Output Type Microchip MCP1826ST-3302E/DB

Description
LDO, AEC-Q100, FIXED, 3.3V, 1A, SOT-223; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Description
LDO, AEC-Q100, FIXED, 3.3V, 1A, SOT-223; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1826S is a fixed-output low dropout (LDO) linear regulator designed to provide a stable 3.3V output with a maximum output current of 1A. It operates within an input voltage range of 2.3V to 6.0V and features a low dropout voltage of 250mV at full load. The device is stable with a minimum output capacitance of 1µF, making it suitable for applications requiring compact designs. The typical quiescent current is 120µA, which drops to 0.1µA in shutdown mode, enhancing its efficiency for battery-powered devices. The MCP1826S also includes built-in short circuit current limiting and overtemperature protection, ensuring reliable operation under fault conditions. This component is compliant with AEC-Q100, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The MCP1826S is a fixed-output low dropout (LDO) linear regulator designed to provide a stable 3.3V output with a maximum output current of 1A. It operates within an input voltage range of 2.3V to 6.0V and features a low dropout voltage of 250mV at full load. The device is stable with a minimum output capacitance of 1µF, making it suitable for applications requiring compact designs. The typical quiescent current is 120µA, which drops to 0.1µA in shutdown mode, enhancing its efficiency for battery-powered devices. The MCP1826S also includes built-in short circuit current limiting and overtemperature protection, ensuring reliable operation under fault conditions. This component is compliant with AEC-Q100, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, Fixed, 3.3V, 1A, Sot-223; Output Type Microchip - 57AC2482 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, Fixed, 3.3V, 1A, Sot-223; Output Type Microchip
57AC2482
Ldo, Aec-Q100, Fixed, 3.3V, 1A, Sot-223; Output Type Microchip 57AC2482
LDO, AEC-Q100, FIXED, 3.3V, 1A, SOT-223; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, AEC-Q100, FIXED, 3.3V, 1A, SOT-223; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 57AC2482
Product Name Ldo, Aec-Q100, Fixed, 3.3V, 1A, Sot-223; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details