IC REG LINEAR 3.3V 1A SOT223-3 Product overview: MCP1826ST-3302E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826ST-3302E/
Manufacturer: Microchip Technology
Win Source Part Number: 1074953-MCP1826ST-33
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-223-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.4V @ 1A
Operating Supply Current: 220μA
PSRR: 60dB (100Hz)
Control Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
IC REG LINEAR 3.3V 1A SOT223-3
LDO Voltage Regulators 1A CMOS LDO Vout 3.3V ETR
IC REG LINEAR 3.3V 1A SOT223-3
IC REG LINEAR 3.3V 1A SOT223-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MCP1826ST-3302E/DB | 1074953-MCP1826ST-3302E/DB | MCP1826ST-3302E/DBTR-ND | MCP1826ST-3302E/DB | MCP1826ST-3302E/DB | MCP1826ST-3302E/DB | MCP1826ST-3302E/DB |
| Product Name | 3.3V 1A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1826ST-3302E/DB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; SOT-223-3 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 6 volts | 6 volts | 6 volts | 6 volts |