Microchip Technology, Inc. 1.8V 1A Voltage Regulator IC MCP1826ST-1802E/DB

Description
IC REG LINEAR 1.8V 1A SOT223-3 Product overview: MCP1826ST-1802E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826ST-1802E/ DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 1A SOT223-3 Product overview: MCP1826ST-1802E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826ST-1802E/ DB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 1A Voltage Regulator IC
776-MCP1826ST-1802E/DB
1.8V 1A Voltage Regulator IC 776-MCP1826ST-1802E/DB
IC REG LINEAR 1.8V 1A SOT223-3 Product overview: MCP1826ST-1802E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826ST-1802E/ DB can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 1A SOT223-3 Product overview: MCP1826ST-1802E/DB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826ST-1802E/DB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1826ST-1802E/DBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1826ST-1802E/DBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1826ST-1802E/DBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1826ST-1802E/DBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1826ST-1802E/DBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1826ST-1802E/DBDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1826ST-1802E/DBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1826ST-1802E/DBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1826ST-1802E/DBCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MCP1826ST-1802E/DB - 1220974-MCP1826ST-1802E/DB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1826ST-1802E/DB
1220974-MCP1826ST-1802E/DB
PMIC - PMIC - Voltage Regulators - Linear - MCP1826ST-1802E/DB 1220974-MCP1826ST-1802E/DB
Manufacturer: Microchip Technology Win Source Part Number: 1220974-MCP1826ST-18 02E/DB Packaging: Reel Mounting Style: SMD Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Supplier Device Package: SOT-223-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 60dB (100Hz) Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.microchip.com Manufacturer Package: TO-261-4, TO-261AA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.8V Voltage - Input (Maximum): 6V Maximum Dropout Voltage: 0.4V at 1A Current - Quiescent (Iq): 220μA

Manufacturer: Microchip Technology
Win Source Part Number: 1220974-MCP1826ST-1802E/DB
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: TO-261-4, TO-261AA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.8V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.4V at 1A
Current - Quiescent (Iq): 220μA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1826ST-1802E/DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1826ST-1802E/DB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1826ST-1802E/DB
IC REG LINEAR 1.8V 1A SOT223-3

IC REG LINEAR 1.8V 1A SOT223-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1826ST-1802E/DB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1826ST-1802E/DB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1826ST-1802E/DB
IC REG LINEAR 1.8V 1A SOT223-3

IC REG LINEAR 1.8V 1A SOT223-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MCP1826ST-1802E/DB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1826ST-1802E/DB
PMIC - Voltage Regulators - Linear MCP1826ST-1802E/DB
IC REG LINEAR 1.8V 1A SOT223-3

IC REG LINEAR 1.8V 1A SOT223-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MCP1826ST-1802E/DB MCP1826ST-1802E/DBTR-ND 1220974-MCP1826ST-1802E/DB MCP1826ST-1802E/DB MCP1826ST-1802E/DB MCP1826ST-1802E/DB
Product Name 1.8V 1A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MCP1826ST-1802E/DB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data