Microchip Technology, Inc. 1.0A LDO MCP1826S

Description
The MCP1826S is a 1A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO). It is part of the family of LDOs that includes 500 mA MCP1825S and 1.5A MCP1827S. The MCP1826S comes in thermally enhanced DDPAK-3 and TO-220-3 packages as well as space-efficient SOT223-3 package. Additional Features Up to 1A output load current Low dropout voltage 300 mV (typ) Output voltage from 0.8V to 5.0V Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) DDPAK-3, TO-220-3, SOT223-3 Pb-free packages
Datasheet
Description
The MCP1826S is a 1A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO). It is part of the family of LDOs that includes 500 mA MCP1825S and 1.5A MCP1827S. The MCP1826S comes in thermally enhanced DDPAK-3 and TO-220-3 packages as well as space-efficient SOT223-3 package. Additional Features Up to 1A output load current Low dropout voltage 300 mV (typ) Output voltage from 0.8V to 5.0V Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) DDPAK-3, TO-220-3, SOT223-3 Pb-free packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0A LDO - MCP1826S - Microchip Technology, Inc.
Chandler, AZ, United States
1.0A LDO
MCP1826S
1.0A LDO MCP1826S
The MCP1826S is a 1A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO). It is part of the family of LDOs that includes 500 mA MCP1825S and 1.5A MCP1827S. The MCP1826S comes in thermally enhanced DDPAK-3 and TO-220-3 packages as well as space-efficient SOT223-3 package. Additional Features Up to 1A output load current Low dropout voltage 300 mV (typ) Output voltage from 0.8V to 5.0V Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) DDPAK-3, TO-220-3, SOT223-3 Pb-free packages

The MCP1826S is a 1A, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO). It is part of the family of LDOs that includes 500 mA MCP1825S and 1.5A MCP1827S. The MCP1826S comes in thermally enhanced DDPAK-3 and TO-220-3 packages as well as space-efficient SOT223-3 package.

Additional Features

    • Up to 1A output load current
    • Low dropout voltage 300 mV (typ)
    • Output voltage from 0.8V to 5.0V
    • Stable with 1.0 µF ceramic output cap
    • Power good output
    • Low supply current 120 µA (typ)
    • DDPAK-3, TO-220-3, SOT223-3 Pb-free packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1826S
Product Name 1.0A LDO
Package Type DPAK; TO-220; Other; ['SOT-223', 'DDPAK', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3131 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1823 High Speed PWM Controller - 5962-8990501EA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IC PWR SWITCH N-CHAN 1:1 D2PAK - 376-AUIPS1021S - Utmel Electronic Limited
Specs
Package Type TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specialty Logic - HEF4007UBT,653 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details