Microchip Technology, Inc. 5V 1A Voltage Regulator IC MCP1826S-5002E/EB

Description
IC REG LINEAR 5V 1A 3DDPAK Product overview: MCP1826S-5002E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826S-5002E/E B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 1A 3DDPAK Product overview: MCP1826S-5002E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826S-5002E/E B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 1A Voltage Regulator IC
776-MCP1826S-5002E/EB
5V 1A Voltage Regulator IC 776-MCP1826S-5002E/EB
IC REG LINEAR 5V 1A 3DDPAK Product overview: MCP1826S-5002E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826S-5002E/E B can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 1A 3DDPAK Product overview: MCP1826S-5002E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826S-5002E/EB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1373152-MCP1826S-5002E/EB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1373152-MCP1826S-5002E/EB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1373152-MCP1826S-5002E/EB
Win Source Part Number: 1373152-MCP1826S-500 2E/EB Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status: Active Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA Supplier Device Package: 3-DDPAK Base Product Number: MCP1826 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 5V Voltage Dropout (Max): 0.4V @ 1A Current - Output: 1A Current - Quiescent (Iq): 220 µA PSRR: 60dB (100Hz) Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)

Win Source Part Number: 1373152-MCP1826S-5002E/EB
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package: 3-DDPAK
Base Product Number: MCP1826
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 5V
Voltage Dropout (Max): 0.4V @ 1A
Current - Output: 1A
Current - Quiescent (Iq): 220 µA
PSRR: 60dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1826S-5002E/EB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1826S-5002E/EB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1826S-5002E/EB-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 3-DDPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 3-DDPAK

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MCP1826S-5002E/EB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1826S-5002E/EB
PMIC - Voltage Regulators - Linear MCP1826S-5002E/EB
IC REG LINEAR 5V 1A 3DDPAK

IC REG LINEAR 5V 1A 3DDPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1826S-5002E/EB
LDO Voltage Regulators MCP1826S-5002E/EB
LDO Voltage Regulators 1A CMOS LDO Vout 5.0V ETR

LDO Voltage Regulators 1A CMOS LDO Vout 5.0V ETR

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1826S-5002E/EB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1826S-5002E/EB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1826S-5002E/EB
IC REG LINEAR 5V 1A 3DDPAK

IC REG LINEAR 5V 1A 3DDPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1826S-5002E/EB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1826S-5002E/EB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1826S-5002E/EB
IC REG LINEAR 5V 1A 3DDPAK

IC REG LINEAR 5V 1A 3DDPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MCP1826S-5002E/EB 1373152-MCP1826S-5002E/EB MCP1826S-5002E/EB-ND MCP1826S-5002E/EB MCP1826S-5002E/EB MCP1826S-5002E/EB MCP1826S-5002E/EB
Product Name 5V 1A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; Tube DPAK; TO-263; Other; Tube TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA TO-263
Output Voltage 5 volts 5 volts 5 volts 5 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3973SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 1 amps
VIN 4.5 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3330ART-2.85-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Battery Chargers - BQ24078RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1915264 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; μmax
View Details