Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
IC REG LINEAR 5V 1A SOT223-3 Product overview: MCP1826S-5002E/DBVAO
IC REG LINEAR 5V 1A SOT223-3
IC REG LINEAR 5V 1A SOT223-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 150-MCP1826S-5002E/DBVAO-ND | 776-MCP1826S-5002E/DBVAO | MCP1826S-5002E/DBVAO | MCP1826S-5002E/DBVAO |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; TO-261-4, TO-261AA | Other; Tube | ||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable |