Linear Voltage Regulator IC Positive Fixed 1 Output 1A 3-DDPAK
LDO Regulator 1A 3.3V DDPAK-3
LDO Regulator 1A 3.3V DDPAK-3
Manufacturer: Microchip Technology
Win Source Part Number: 926620-MCP1826S-3302
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 1A 3-DDPAK
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Package: Tube
Mounting: Surface Mount
Family Name: MCP1826
Categories: Integrated Circuits (ICs)
Case / Package: 3-DDPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 3.3V 1A 3DDPAK Product overview: MCP1826S-3302E/EB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1826S-3302E/E
IC REG LINEAR 3.3V 1A 3DDPAK
LDO Voltage Regulators 1A CMOS LDO Vout 3.3V ETR
IC REG LINEAR 3.3V 1A 3DDPAK
IC REG LINEAR 3.3V 1A 3DDPAK
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1826S-3302E/EB-ND | 6695187 | 926620-MCP1826S-3302E/EB | 776-MCP1826S-3302E/EB | MCP1826S-3302E/EB | MCP1826S-3302E/EB | MCP1826S-3302E/EB | MCP1826S-3302E/EB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - MCP1826S-3302E/EB | 3.3V 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; D2pak | DPAK; Other; 3-DDPAK | Other; Tube | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263 | ||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) |