Microchip Technology, Inc. Ldo Voltage Regulator, 3.3V, 1A, Sot-223-3; Output Type Microchip MCP1826S-3302E/DB

Description
LDO VOLTAGE REGULATOR, 3.3V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV; No. of Pins:3Pins RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 3.3V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1826S is a low dropout (LDO) voltage regulator with a fixed output voltage of 3.3V and a maximum output current of 1A. It operates within an input voltage range of 2.3V to 6.0V and features a typical dropout voltage of 250mV at 1A. The device is designed for stability with a minimum output capacitance of 1µF, making it suitable for applications requiring low output noise and compact size. This regulator has a low quiescent current of 120µA, which is advantageous for battery-powered devices, and a shutdown current of only 0.1µA when disabled. The MCP1826S includes short circuit current limiting and overtemperature protection, enhancing its reliability in various applications. It is packaged in a SOT-223-3 form factor, facilitating easy integration into compact designs.

Datasheet Summary
Powered by GS/AI

The MCP1826S is a low dropout (LDO) voltage regulator with a fixed output voltage of 3.3V and a maximum output current of 1A. It operates within an input voltage range of 2.3V to 6.0V and features a typical dropout voltage of 250mV at 1A. The device is designed for stability with a minimum output capacitance of 1µF, making it suitable for applications requiring low output noise and compact size. This regulator has a low quiescent current of 120µA, which is advantageous for battery-powered devices, and a shutdown current of only 0.1µA when disabled. The MCP1826S includes short circuit current limiting and overtemperature protection, enhancing its reliability in various applications. It is packaged in a SOT-223-3 form factor, facilitating easy integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3.3V, 1A, Sot-223-3; Output Type Microchip - 27M0037 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 1A, Sot-223-3; Output Type Microchip
27M0037
Ldo Voltage Regulator, 3.3V, 1A, Sot-223-3; Output Type Microchip 27M0037
LDO VOLTAGE REGULATOR, 3.3V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27M0037
Product Name Ldo Voltage Regulator, 3.3V, 1A, Sot-223-3; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details