Microchip Technology, Inc. Ldo Voltage Regulator, 1A, 2.5V, 3-To-220; Output Type Microchip MCP1826S-2502E/AB

Description
LDO VOLTAGE REGULATOR, 1A, 2.5V, 3-TO-220; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1A, 2.5V, 3-TO-220; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1A, 2.5V, 3-To-220; Output Type Microchip - 27M0030 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1A, 2.5V, 3-To-220; Output Type Microchip
27M0030
Ldo Voltage Regulator, 1A, 2.5V, 3-To-220; Output Type Microchip 27M0030
LDO VOLTAGE REGULATOR, 1A, 2.5V, 3-TO-220; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1A, 2.5V, 3-TO-220; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27M0030
Product Name Ldo Voltage Regulator, 1A, 2.5V, 3-To-220; Output Type Microchip
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details