Microchip Technology, Inc. Fixed Ldo Voltage Regulator, 2.3V To 6V, 250Mv Dropout, 1.2Vout, 1Aout, Sot-223-3 Rohs Compliant Microchip MCP1826S-1202E/DB

Description
Fixed LDO Voltage Regulator, 2.3V to 6V, 250mV Dropout, 1.2Vout, 1Aout, SOT-223-3 RoHS Compliant: Yes
Description
Fixed LDO Voltage Regulator, 2.3V to 6V, 250mV Dropout, 1.2Vout, 1Aout, SOT-223-3 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1826S is a fixed LDO voltage regulator capable of delivering up to 1A of output current with a dropout voltage of 250mV. It operates within an input voltage range of 2.3V to 6.0V and provides a fixed output voltage of 1.2V. The device features low quiescent current consumption of 120µA, making it suitable for battery-powered applications. It is stable with a minimum output capacitance of 1µF, which allows for reduced size and cost in designs. The MCP1826S also includes short circuit current limiting and overtemperature protection for enhanced reliability. This component is available in a compact SOT-223-3 package and is RoHS compliant, making it a viable option for various electronic applications.

Datasheet Summary
Powered by GS/AI

The MCP1826S is a fixed LDO voltage regulator capable of delivering up to 1A of output current with a dropout voltage of 250mV. It operates within an input voltage range of 2.3V to 6.0V and provides a fixed output voltage of 1.2V. The device features low quiescent current consumption of 120µA, making it suitable for battery-powered applications. It is stable with a minimum output capacitance of 1µF, which allows for reduced size and cost in designs. The MCP1826S also includes short circuit current limiting and overtemperature protection for enhanced reliability. This component is available in a compact SOT-223-3 package and is RoHS compliant, making it a viable option for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 2.3V To 6V, 250Mv Dropout, 1.2Vout, 1Aout, Sot-223-3 Rohs Compliant Microchip - 20T5982 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2.3V To 6V, 250Mv Dropout, 1.2Vout, 1Aout, Sot-223-3 Rohs Compliant Microchip
20T5982
Fixed Ldo Voltage Regulator, 2.3V To 6V, 250Mv Dropout, 1.2Vout, 1Aout, Sot-223-3 Rohs Compliant Microchip 20T5982
Fixed LDO Voltage Regulator, 2.3V to 6V, 250mV Dropout, 1.2Vout, 1Aout, SOT-223-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2.3V to 6V, 250mV Dropout, 1.2Vout, 1Aout, SOT-223-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 20T5982
Product Name Fixed Ldo Voltage Regulator, 2.3V To 6V, 250Mv Dropout, 1.2Vout, 1Aout, Sot-223-3 Rohs Compliant Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details