Microchip Technology, Inc. 0.8V 5V 1A LDO Voltage Regulator IC MCP1826-ADJE/DC

Description
LDO Regulator Pos 0.8V to 5V 1A 6-Pin(5+Tab) SOT-223 Product overview: MCP1826-ADJE/DC from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MCP1826-ADJE/DC can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 0.8V to 5V 1A 6-Pin(5+Tab) SOT-223 Product overview: MCP1826-ADJE/DC from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MCP1826-ADJE/DC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.8V 5V 1A LDO Voltage Regulator IC - 699-MCP1826-ADJE/DC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.8V 5V 1A LDO Voltage Regulator IC
699-MCP1826-ADJE/DC
0.8V 5V 1A LDO Voltage Regulator IC 699-MCP1826-ADJE/DC
LDO Regulator Pos 0.8V to 5V 1A 6-Pin(5+Tab) SOT-223 Product overview: MCP1826-ADJE/DC from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MCP1826-ADJE/DC can be used for catalog matching and distributor lookup.

LDO Regulator Pos 0.8V to 5V 1A 6-Pin(5+Tab) SOT-223 Product overview: MCP1826-ADJE/DC from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 5V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MCP1826-ADJE/DC can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MCP1826-ADJE/DC - 1078180-MCP1826-ADJE/DC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1826-ADJE/DC
1078180-MCP1826-ADJE/DC
PMIC - PMIC - Voltage Regulators - Linear - MCP1826-ADJE/DC 1078180-MCP1826-ADJE/DC
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078180-MCP1826-ADJE /DC Mounting: SMD (SMT) Polarity: Positive Output Type: Adjustable Number of Pins: 6 Number of Outputs: 1 Quiescent Current: 220 µA Output Current: 1 A Accuracy: 0.5 % Input Bias Current: 120 µA Output Voltage: 5 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SOT-223 Max Input Voltage: 6 V Alternative Parts (Cross-Reference): MCP1826-ADJE/DCMCP18 26-ADJEDC; MCP1826ADJEDC; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Min Input Voltage: 2.3 V Dropout Voltage: 400 mV Reference Voltage: 410 mV

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078180-MCP1826-ADJE/DC
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Adjustable
Number of Pins: 6
Number of Outputs: 1
Quiescent Current: 220 µA
Output Current: 1 A
Accuracy: 0.5 %
Input Bias Current: 120 µA
Output Voltage: 5 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SOT-223
Max Input Voltage: 6 V
Alternative Parts (Cross-Reference): MCP1826-ADJE/DCMCP1826-ADJEDC; MCP1826ADJEDC;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Min Input Voltage: 2.3 V
Dropout Voltage: 400 mV
Reference Voltage: 410 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MCP1826-ADJE/DC 1078180-MCP1826-ADJE/DC
Product Name 0.8V 5V 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MCP1826-ADJE/DC
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOT-223 Other; SOT-223
Output Voltage 5 volts 5 volts
IOUT 1 amps 1 amps
Dropout Voltage 0.4000 volts 0.4000 volts
Unlock Full Specs
to access all available technical data