Microchip Technology, Inc. Ldo Voltage Regulator, 1A, 2.5V, 5-To-220; Output Type Microchip MCP1826-2502E/AT

Description
LDO VOLTAGE REGULATOR, 1A, 2.5V, 5-TO-220; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1A, 2.5V, 5-TO-220; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1A, 2.5V, 5-To-220; Output Type Microchip - 27M0009 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1A, 2.5V, 5-To-220; Output Type Microchip
27M0009
Ldo Voltage Regulator, 1A, 2.5V, 5-To-220; Output Type Microchip 27M0009
LDO VOLTAGE REGULATOR, 1A, 2.5V, 5-TO-220; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1A, 2.5V, 5-TO-220; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:250mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1826-2502E/AT
LDO Voltage Regulators MCP1826-2502E/AT
LDO Voltage Regulators 1A CMOS LDO Vout 2.5V ETR

LDO Voltage Regulators 1A CMOS LDO Vout 2.5V ETR

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 27M0009 MCP1826-2502E/AT
Product Name Ldo Voltage Regulator, 1A, 2.5V, 5-To-220; Output Type Microchip LDO Voltage Regulators
Input Voltage 2.3 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1076QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details