IC REG LIN 3.3V 500MA SOT-223-5
IC REG LIN 3.3V 500MA SOT-223-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-5
IC REG LIN 3.3V 500MA SOT223-5
IC REG LIN 3.3V 500MA SOT223-5
IC REG LIN 3.3V 500MA SOT223-5
| DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 150-MCP1825T-3302E/DCVAOCT-ND | MCP1825T-3302E/DCVAO | 536-MCP1825T-3302E/DCVAO | MCP1825T-3302E/DCVAO |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | IC REG LIN 3.3V 500MA SOT223-5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SOT-223-6 | Other; SOT-223-6 | ||
| Special Features | Input Overcurrent Protection | Enable |