Microchip Technology, Inc. Ldo Voltage Regulator, 3.3V, 0.5A, Sot-223-5, Full Reel; Output Type Microchip MCP1825T-3302E/DC

Description
LDO VOLTAGE REGULATOR, 3.3V, 0.5A, SOT-223-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 3.3V, 0.5A, SOT-223-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1825S is a fixed 3.3V low dropout (LDO) linear regulator capable of delivering up to 500mA of output current. It operates within an input voltage range of 2.1V to 6.0V and features a typical dropout voltage of 210mV at full load. The device is designed for high efficiency with a low quiescent current of 120µA, making it suitable for portable applications. It is stable with a minimum output capacitance of 1µF, which allows for reduced output noise and a compact design. The MCP1825S also includes protection features such as short circuit current limiting and overtemperature protection, ensuring reliable operation under fault conditions. The operating temperature range is from -40°C to 125°C, making it suitable for a variety of environments.

Datasheet Summary
Powered by GS/AI

The MCP1825S is a fixed 3.3V low dropout (LDO) linear regulator capable of delivering up to 500mA of output current. It operates within an input voltage range of 2.1V to 6.0V and features a typical dropout voltage of 210mV at full load. The device is designed for high efficiency with a low quiescent current of 120µA, making it suitable for portable applications. It is stable with a minimum output capacitance of 1µF, which allows for reduced output noise and a compact design. The MCP1825S also includes protection features such as short circuit current limiting and overtemperature protection, ensuring reliable operation under fault conditions. The operating temperature range is from -40°C to 125°C, making it suitable for a variety of environments.

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3.3V, 0.5A, Sot-223-5, Full Reel; Output Type Microchip - 40M0721 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 0.5A, Sot-223-5, Full Reel; Output Type Microchip
40M0721
Ldo Voltage Regulator, 3.3V, 0.5A, Sot-223-5, Full Reel; Output Type Microchip 40M0721
LDO VOLTAGE REGULATOR, 3.3V, 0.5A, SOT-223-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 0.5A, SOT-223-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 3.3V, 0.5A, -40 To 125Deg C; Output Type Microchip - 41AH8452 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.5A, -40 To 125Deg C; Output Type Microchip
41AH8452
Ldo, Fixed, 3.3V, 0.5A, -40 To 125Deg C; Output Type Microchip 41AH8452
LDO, FIXED, 3.3V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 40M0721
Product Name Ldo Voltage Regulator, 3.3V, 0.5A, Sot-223-5, Full Reel; Output Type Microchip
Input Voltage 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details