Microchip Technology, Inc. Ldo Voltage Regulator, 3V, 0.5A, Sot-223-5, Full Reel; Output Type Microchip MCP1825T-3002E/DC

Description
LDO VOLTAGE REGULATOR, 3V, 0.5A, SOT-223-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 3V, 0.5A, SOT-223-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3V, 0.5A, Sot-223-5, Full Reel; Output Type Microchip - 40M0720 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3V, 0.5A, Sot-223-5, Full Reel; Output Type Microchip
40M0720
Ldo Voltage Regulator, 3V, 0.5A, Sot-223-5, Full Reel; Output Type Microchip 40M0720
LDO VOLTAGE REGULATOR, 3V, 0.5A, SOT-223-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3V, 0.5A, SOT-223-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 40M0720
Product Name Ldo Voltage Regulator, 3V, 0.5A, Sot-223-5, Full Reel; Output Type Microchip
Input Voltage 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details