Microchip Technology, Inc. Ldo Voltage Regulator, 1.8V, 0.5A, Sot-223-5, Full Reel; Output Type Microchip MCP1825T-1802E/DC

Description
LDO VOLTAGE REGULATOR, 1.8V, 0.5A, SOT-223-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1.8V, 0.5A, SOT-223-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1.8V, 0.5A, Sot-223-5, Full Reel; Output Type Microchip - 40M0718 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.8V, 0.5A, Sot-223-5, Full Reel; Output Type Microchip
40M0718
Ldo Voltage Regulator, 1.8V, 0.5A, Sot-223-5, Full Reel; Output Type Microchip 40M0718
LDO VOLTAGE REGULATOR, 1.8V, 0.5A, SOT-223-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.8V, 0.5A, SOT-223-5, FULL REEL; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 40M0718
Product Name Ldo Voltage Regulator, 1.8V, 0.5A, Sot-223-5, Full Reel; Output Type Microchip
Input Voltage 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details