Microchip Technology, Inc. LDO Voltage Regulators MCP1825ST-3302E/DB

Description
LDO Voltage Regulators 500 mA CMOS LDO Vout 3.3V ETR
Datasheet
Description
LDO Voltage Regulators 500 mA CMOS LDO Vout 3.3V ETR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1825ST-3302E/DB
LDO Voltage Regulators MCP1825ST-3302E/DB
LDO Voltage Regulators 500 mA CMOS LDO Vout 3.3V ETR

LDO Voltage Regulators 500 mA CMOS LDO Vout 3.3V ETR

Buy Now Datasheet
Ldo, Fixed, 3.3V, 0.5A, Sot-223-3; Output Type Microchip - 57AC2481 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.5A, Sot-223-3; Output Type Microchip
57AC2481
Ldo, Fixed, 3.3V, 0.5A, Sot-223-3; Output Type Microchip 57AC2481
LDO, FIXED, 3.3V, 0.5A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.5A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MCP1825ST-3302E/DB 57AC2481
Product Name LDO Voltage Regulators Ldo, Fixed, 3.3V, 0.5A, Sot-223-3; Output Type Microchip
Input Voltage 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details