Microchip Technology, Inc. 500mA Low Voltage LDO MCP1825S

Description
The MCP1825S is a 500 mA, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO). It is part of the family of LDOs that includes 1A MCP1826S and 1.5A MCP1827S. MCP1825S comes in thermally enhanced DDPAK-3 and TO-220-3 packages as well as space-efficient SOT223-3 package. Additional Features Up to 500 mA output load current Low dropout voltage 210 mV (typ) Output voltage from 0.8V to 5.0V Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) DDPAK-5, TO-220-5, SOT223-5 Pb-free packages
Datasheet
Description
The MCP1825S is a 500 mA, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO). It is part of the family of LDOs that includes 1A MCP1826S and 1.5A MCP1827S. MCP1825S comes in thermally enhanced DDPAK-3 and TO-220-3 packages as well as space-efficient SOT223-3 package. Additional Features Up to 500 mA output load current Low dropout voltage 210 mV (typ) Output voltage from 0.8V to 5.0V Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) DDPAK-5, TO-220-5, SOT223-5 Pb-free packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA Low Voltage LDO - MCP1825S - Microchip Technology, Inc.
Chandler, AZ, United States
500mA Low Voltage LDO
MCP1825S
500mA Low Voltage LDO MCP1825S
The MCP1825S is a 500 mA, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO). It is part of the family of LDOs that includes 1A MCP1826S and 1.5A MCP1827S. MCP1825S comes in thermally enhanced DDPAK-3 and TO-220-3 packages as well as space-efficient SOT223-3 package. Additional Features Up to 500 mA output load current Low dropout voltage 210 mV (typ) Output voltage from 0.8V to 5.0V Stable with 1.0 µF ceramic output cap Power good output Low supply current 120 µA (typ) DDPAK-5, TO-220-5, SOT223-5 Pb-free packages

The MCP1825S is a 500 mA, ceramic output cap stable, low output voltage, Low Dropout Regulator (LDO). It is part of the family of LDOs that includes 1A MCP1826S and 1.5A MCP1827S. MCP1825S comes in thermally enhanced DDPAK-3 and TO-220-3 packages as well as space-efficient SOT223-3 package.

Additional Features

    • Up to 500 mA output load current
    • Low dropout voltage 210 mV (typ)
    • Output voltage from 0.8V to 5.0V
    • Stable with 1.0 µF ceramic output cap
    • Power good output
    • Low supply current 120 µA (typ)
    • DDPAK-5, TO-220-5, SOT223-5 Pb-free packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1825S
Product Name 500mA Low Voltage LDO
Package Type DPAK; TO-220; Other; ['SOT-223', 'DDPAK', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

RGB LED Fashion Lighting Controller - AAT3128 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Motor Driver ICs - DRV8837CDSGR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLT125D0EJ - TLT125D0EJ - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 160 C (-40 to 320 F)
View Details
Gates and Inverters - 74HC14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 6 volts
View Details