Microchip Technology, Inc. Ldo, Fixed, 3.3V, 0.5A, -40 To 125Deg C; Output Type Microchip MCP1825S-3302E/AB

Description
LDO, FIXED, 3.3V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.5A, -40 To 125Deg C; Output Type Microchip - 26M9960 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.5A, -40 To 125Deg C; Output Type Microchip
26M9960
Ldo, Fixed, 3.3V, 0.5A, -40 To 125Deg C; Output Type Microchip 26M9960
LDO, FIXED, 3.3V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M9960
Product Name Ldo, Fixed, 3.3V, 0.5A, -40 To 125Deg C; Output Type Microchip
Input Voltage 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details