Microchip Technology, Inc. Fixed Ldo Voltage Regulator, 2.1V To 6V, 210Mv Dropout, 3Vout, 500Maout, Sot-223-3 Rohs Compliant Microchip MCP1825S-3002E/DB

Description
Fixed LDO Voltage Regulator, 2.1V to 6V, 210mV Dropout, 3Vout, 500mAout, SOT-223-3 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, 2.1V to 6V, 210mV Dropout, 3Vout, 500mAout, SOT-223-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 2.1V To 6V, 210Mv Dropout, 3Vout, 500Maout, Sot-223-3 Rohs Compliant Microchip - 08N6473 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 2.1V To 6V, 210Mv Dropout, 3Vout, 500Maout, Sot-223-3 Rohs Compliant Microchip
08N6473
Fixed Ldo Voltage Regulator, 2.1V To 6V, 210Mv Dropout, 3Vout, 500Maout, Sot-223-3 Rohs Compliant Microchip 08N6473
Fixed LDO Voltage Regulator, 2.1V to 6V, 210mV Dropout, 3Vout, 500mAout, SOT-223-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 2.1V to 6V, 210mV Dropout, 3Vout, 500mAout, SOT-223-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 3V, 0.5A, -40 To 125Deg C; Output Type Microchip - 26M9958 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3V, 0.5A, -40 To 125Deg C; Output Type Microchip
26M9958
Ldo, Fixed, 3V, 0.5A, -40 To 125Deg C; Output Type Microchip 26M9958
LDO, FIXED, 3V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA RoHS Compliant: Yes

LDO, FIXED, 3V, 0.5A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 08N6473 26M9958
Product Name Fixed Ldo Voltage Regulator, 2.1V To 6V, 210Mv Dropout, 3Vout, 500Maout, Sot-223-3 Rohs Compliant Microchip Ldo, Fixed, 3V, 0.5A, -40 To 125Deg C; Output Type Microchip
Input Voltage 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1084QP - Micross Components, Inc.
Micross Components, Inc.
View Details