Microchip Technology, Inc. Ldo Voltage Regulator, 500Ma, 2.5V, 3-To-220; Output Type Microchip MCP1825S-2502E/AB

Description
LDO VOLTAGE REGULATOR, 500mA, 2.5V, 3-TO-220; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 500mA, 2.5V, 3-TO-220; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 500Ma, 2.5V, 3-To-220; Output Type Microchip - 26M9954 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 500Ma, 2.5V, 3-To-220; Output Type Microchip
26M9954
Ldo Voltage Regulator, 500Ma, 2.5V, 3-To-220; Output Type Microchip 26M9954
LDO VOLTAGE REGULATOR, 500mA, 2.5V, 3-TO-220; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 500mA, 2.5V, 3-TO-220; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:210mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M9954
Product Name Ldo Voltage Regulator, 500Ma, 2.5V, 3-To-220; Output Type Microchip
Input Voltage 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details