Microchip Technology, Inc. 500mA Low Voltage LDO MCP1825

Description
The MCP1825/MCP1825S is a 500 mA Low Dropout (LDO) linear regulator that provides high current and low output voltages. The MCP1825 comes in a fixed or adjustable output voltage version, with an output voltage range of 0.8V to 5.0V. The 500 mA output current capability, combined with the low output voltagecapability, make the MCP1825 a good choice for new sub-1.8V output voltage LDO applications that have high current demands. The MCP1825S is a 3-pin fixed voltage version. The MCP1825/MCP1825S is stable using ceramic output capacitors that inherently provide lower output noise and reduce the size and cost of the entire regulator solution. Only 1 μF of output capacitance is needed to stabilize the LDO. Additional Features Up to 500 mA output load current Low dropout voltage: 210 mV typical at 500 mA Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output capacitor Power good output with adjustable delay Low supply current: 120 µA (typ) Low shutdown current: 0.1 µA (typ) DFN-8 2x3 and SOIC-8 Pb-free packages
Datasheet
Description
The MCP1825/MCP1825S is a 500 mA Low Dropout (LDO) linear regulator that provides high current and low output voltages. The MCP1825 comes in a fixed or adjustable output voltage version, with an output voltage range of 0.8V to 5.0V. The 500 mA output current capability, combined with the low output voltagecapability, make the MCP1825 a good choice for new sub-1.8V output voltage LDO applications that have high current demands. The MCP1825S is a 3-pin fixed voltage version. The MCP1825/MCP1825S is stable using ceramic output capacitors that inherently provide lower output noise and reduce the size and cost of the entire regulator solution. Only 1 μF of output capacitance is needed to stabilize the LDO. Additional Features Up to 500 mA output load current Low dropout voltage: 210 mV typical at 500 mA Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output capacitor Power good output with adjustable delay Low supply current: 120 µA (typ) Low shutdown current: 0.1 µA (typ) DFN-8 2x3 and SOIC-8 Pb-free packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA Low Voltage LDO - MCP1825 - Microchip Technology, Inc.
Chandler, AZ, United States
500mA Low Voltage LDO
MCP1825
500mA Low Voltage LDO MCP1825
The MCP1825/MCP1825S is a 500 mA Low Dropout (LDO) linear regulator that provides high current and low output voltages. The MCP1825 comes in a fixed or adjustable output voltage version, with an output voltage range of 0.8V to 5.0V. The 500 mA output current capability, combined with the low output voltagecapability, make the MCP1825 a good choice for new sub-1.8V output voltage LDO applications that have high current demands. The MCP1825S is a 3-pin fixed voltage version. The MCP1825/MCP1825S is stable using ceramic output capacitors that inherently provide lower output noise and reduce the size and cost of the entire regulator solution. Only 1 μF of output capacitance is needed to stabilize the LDO. Additional Features Up to 500 mA output load current Low dropout voltage: 210 mV typical at 500 mA Output voltage from 0.8V to 5.0V, both fixed and adjustable Stable with 1.0 µF ceramic output capacitor Power good output with adjustable delay Low supply current: 120 µA (typ) Low shutdown current: 0.1 µA (typ) DFN-8 2x3 and SOIC-8 Pb-free packages

The MCP1825/MCP1825S is a 500 mA Low Dropout (LDO) linear regulator that provides high current and low output voltages. The MCP1825 comes in a fixed or adjustable output voltage version, with an output voltage range of 0.8V to 5.0V. The 500 mA output current capability, combined with the low output voltagecapability, make the MCP1825 a good choice for new sub-1.8V output voltage LDO applications that have high current demands. The MCP1825S is a 3-pin fixed voltage version. The MCP1825/MCP1825S is stable using ceramic output capacitors that inherently provide lower output noise and reduce the size and cost of the entire regulator solution. Only 1 μF of output capacitance is needed to stabilize the LDO.

Additional Features

    • Up to 500 mA output load current
    • Low dropout voltage: 210 mV typical at 500 mA
    • Output voltage from 0.8V to 5.0V, both fixed and adjustable
    • Stable with 1.0 µF ceramic output capacitor
    • Power good output with adjustable delay
    • Low supply current: 120 µA (typ)
    • Low shutdown current: 0.1 µA (typ)
    • DFN-8 2x3 and SOIC-8 Pb-free packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MCP1825
Product Name 500mA Low Voltage LDO
Package Type DPAK; TO-220; Other; ['SOT-223', 'DDPAK', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3151 - Skyworks Solutions, Inc.
Specs
Package Type Other; STDFN33-12,TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD74AC04M96 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 1.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4699GM - TLE4699GM - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HCT04BQ,115 - ODG (Origin Data Global)
Specs
Package Type Other; 14-VFQFN Exposed Pad
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details