Microchip Technology, Inc. Voltage Regulator MCP1825-ADJE/AT

Description
IC, LDO, ADJ, 500MA, TO-220-5; PRIMARY INPUT VOLTAGE:2.15V; OUTPUT VOLTAGE ADJUSTABLE RANGE:800MV TO 5V; DROPOUT VOLTAGE VDO:210MV; NO. OF PINS:5; OUT. FREE 2 YEAR RADWELL WARRANTY
Description
IC, LDO, ADJ, 500MA, TO-220-5; PRIMARY INPUT VOLTAGE:2.15V; OUTPUT VOLTAGE ADJUSTABLE RANGE:800MV TO 5V; DROPOUT VOLTAGE VDO:210MV; NO. OF PINS:5; OUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 39102433 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
39102433
Voltage Regulator 39102433
IC, LDO, ADJ, 500MA, TO-220-5; PRIMARY INPUT VOLTAGE:2.15V; OUTPUT VOLTAGE ADJUSTABLE RANGE:800MV TO 5V; DROPOUT VOLTAGE VDO:210MV; NO. OF PINS:5; OUT. FREE 2 YEAR RADWELL WARRANTY

IC, LDO, ADJ, 500MA, TO-220-5; PRIMARY INPUT VOLTAGE:2.15V; OUTPUT VOLTAGE ADJUSTABLE RANGE:800MV TO 5V; DROPOUT VOLTAGE VDO:210MV; NO. OF PINS:5; OUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 39102433
Product Name Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details