Microchip Technology, Inc. Adjustable Ldo Voltage Regulator, 0.8V To 5V 0.3A 5-Sot-23; Output Type Microchip MCP1824T-ADJE/OT

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8V TO 5V 0.3A 5-SOT-23; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:800mV; Output Current Max:300mA; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8V TO 5V 0.3A 5-SOT-23; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:800mV; Output Current Max:300mA; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 0.8V To 5V 0.3A 5-Sot-23; Output Type Microchip - 40M0692 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 0.8V To 5V 0.3A 5-Sot-23; Output Type Microchip
40M0692
Adjustable Ldo Voltage Regulator, 0.8V To 5V 0.3A 5-Sot-23; Output Type Microchip 40M0692
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8V TO 5V 0.3A 5-SOT-23; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:800mV; Output Current Max:300mA; IC Case / Package:SOT-23 RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 0.8V TO 5V 0.3A 5-SOT-23; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:800mV; Output Current Max:300mA; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 40M0692
Product Name Adjustable Ldo Voltage Regulator, 0.8V To 5V 0.3A 5-Sot-23; Output Type Microchip
Input Voltage 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details