Microchip Technology, Inc. Ic, Ldo, Adj, 300Ma, Sot-223-5; Output Type Microchip MCP1824T-ADJE/DC

Description
IC, LDO, ADJ, 300MA, SOT-223-5; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:300mA; Dropout RoHS Compliant: Yes
Description
IC, LDO, ADJ, 300MA, SOT-223-5; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP1824 is a low dropout (LDO) linear regulator capable of delivering up to 300 mA of output current. It features an adjustable output voltage range from 0.8V to 5.0V, making it suitable for applications requiring low voltage regulation. The input voltage range is between 2.1V and 6.0V, with a typical dropout voltage of 200 mV at maximum load. The device operates with a low quiescent current of 120 µA, which is beneficial for battery-powered applications, and it can reduce to less than 0.1 µA in shutdown mode. The MCP1824 is designed to be stable with a minimum output capacitance of 1 µF, allowing for reduced size and cost in circuit design. It includes features such as short circuit current limiting and overtemperature protection, enhancing reliability during operation. The device is available in a 5-lead SOT-223 package, making it suitable for compact designs. Applications include high-speed driver chipsets, networking backplane cards, and portable computing devices.

Datasheet Summary
Powered by GS/AI

The MCP1824 is a low dropout (LDO) linear regulator capable of delivering up to 300 mA of output current. It features an adjustable output voltage range from 0.8V to 5.0V, making it suitable for applications requiring low voltage regulation. The input voltage range is between 2.1V and 6.0V, with a typical dropout voltage of 200 mV at maximum load. The device operates with a low quiescent current of 120 µA, which is beneficial for battery-powered applications, and it can reduce to less than 0.1 µA in shutdown mode. The MCP1824 is designed to be stable with a minimum output capacitance of 1 µF, allowing for reduced size and cost in circuit design. It includes features such as short circuit current limiting and overtemperature protection, enhancing reliability during operation. The device is available in a 5-lead SOT-223 package, making it suitable for compact designs. Applications include high-speed driver chipsets, networking backplane cards, and portable computing devices.

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo, Adj, 300Ma, Sot-223-5; Output Type Microchip - 64AH4018 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo, Adj, 300Ma, Sot-223-5; Output Type Microchip
64AH4018
Ic, Ldo, Adj, 300Ma, Sot-223-5; Output Type Microchip 64AH4018
IC, LDO, ADJ, 300MA, SOT-223-5; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:300mA; Dropout RoHS Compliant: Yes

IC, LDO, ADJ, 300MA, SOT-223-5; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:5V; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site
Ldo, Adj, 0.8V To 5V, 0.3A, Sot-223-5; Output Type Microchip - 52AH1134 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.8V To 5V, 0.3A, Sot-223-5; Output Type Microchip
52AH1134
Ldo, Adj, 0.8V To 5V, 0.3A, Sot-223-5; Output Type Microchip 52AH1134
LDO, ADJ, 0.8V TO 5V, 0.3A, SOT-223-5; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes

LDO, ADJ, 0.8V TO 5V, 0.3A, SOT-223-5; Output Type:Adjustable; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:800mV; Output Voltage Max:5V; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 64AH4018
Product Name Ic, Ldo, Adj, 300Ma, Sot-223-5; Output Type Microchip
Input Voltage 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details