Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
IC REG LINEAR 5V 300MA SOT23-5 Product overview: MCP1824T-5002E/OT from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1824T-5002E/O
Manufacturer: Microchip Technology
Win Source Part Number: 1074926-MCP1824T-500
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.32V @ 300mA
Operating Supply Current: 220μA
PSRR: 55dB (100Hz)
Protection Features: Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 300MA SOT23-5
IC REG LINEAR 5V 300MA SOT23-5
IC REG LINEAR 5V 300MA SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1824T-5002E/OTDKR-ND | 776-MCP1824T-5002E/OT | 1074926-MCP1824T-5002E/OT | MCP1824T-5002E/OT | MCP1824T-5002E/OT | MCP1824T-5002E/OT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 300MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MCP1824T-5002E/OT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | ||
| Special Features | Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) | Enable, Power Good | Enable, Power Good |