Microchip Technology, Inc. Ldo Voltage Regulator, 1.8V, 0.3A, Sot-223-5; Output Type Microchip MCP1824T-1802E/DC

Description
LDO VOLTAGE REGULATOR, 1.8V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1.8V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1.8V, 0.3A, Sot-223-5; Output Type Microchip - 14N8537 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.8V, 0.3A, Sot-223-5; Output Type Microchip
14N8537
Ldo Voltage Regulator, 1.8V, 0.3A, Sot-223-5; Output Type Microchip 14N8537
LDO VOLTAGE REGULATOR, 1.8V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.8V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1824T-1802E/DC
LDO Voltage Regulators MCP1824T-1802E/DC
LDO Voltage Regulators 300 mA CMOS LDO Vout 1.8V ETR

LDO Voltage Regulators 300 mA CMOS LDO Vout 1.8V ETR

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 14N8537 MCP1824T-1802E/DC
Product Name Ldo Voltage Regulator, 1.8V, 0.3A, Sot-223-5; Output Type Microchip LDO Voltage Regulators
Input Voltage 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details