Microchip Technology, Inc. 1.8V 300MA Voltage Regulator IC MCP1824T-1802E/DC

Description
IC REG LIN 1.8V 300MA SOT223-5 Product overview: MCP1824T-1802E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1824T-1802E/D C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 1.8V 300MA SOT223-5 Product overview: MCP1824T-1802E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1824T-1802E/D C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 300MA Voltage Regulator IC
776-MCP1824T-1802E/DC
1.8V 300MA Voltage Regulator IC 776-MCP1824T-1802E/DC
IC REG LIN 1.8V 300MA SOT223-5 Product overview: MCP1824T-1802E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1824T-1802E/D C can be used for catalog matching and distributor lookup.

IC REG LIN 1.8V 300MA SOT223-5 Product overview: MCP1824T-1802E/DC from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1824T-1802E/DC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1824T-1802E/DCDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1824T-1802E/DCDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1824T-1802E/DCDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1824T-1802E/DCCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1824T-1802E/DCCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1824T-1802E/DCCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1824T-1802E/DCTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1824T-1802E/DCTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1824T-1802E/DCTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MCP1824T-1802E/DC - 884116-MCP1824T-1802E/DC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1824T-1802E/DC
884116-MCP1824T-1802E/DC
PMIC - PMIC - Voltage Regulators - Linear - MCP1824T-1802E/DC 884116-MCP1824T-1802E/DC
Manufacturer: Microchip Technology Win Source Part Number: 884116-MCP1824T-1802 E/DC Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-5 Package: SOT-223-6 Package: Reel - TR Mounting: Surface Mount Family Name: MCP1824 Categories: Integrated Circuits (ICs) Case / Package: SOT-223-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP1824T-1802E/DCDKR , MCP1824T1802EDC, MCP1824T-1802E/DCTR, MCP1824T-1802E/DCCT

Manufacturer: Microchip Technology
Win Source Part Number: 884116-MCP1824T-1802E/DC
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-223-5
Package: SOT-223-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP1824
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP1824T-1802E/DCDKR, MCP1824T1802EDC, MCP1824T-1802E/DCTR, MCP1824T-1802E/DCCT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1824T-1802E/DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1824T-1802E/DC
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1824T-1802E/DC
IC REG LIN 1.8V 300MA SOT223-5

IC REG LIN 1.8V 300MA SOT223-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MCP1824T-1802E/DC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1824T-1802E/DC
PMIC - Voltage Regulators - Linear MCP1824T-1802E/DC
IC REG LIN 1.8V 300MA SOT223-5

IC REG LIN 1.8V 300MA SOT223-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1824T-1802E/DC - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1824T-1802E/DC
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1824T-1802E/DC
IC REG LIN 1.8V 300MA SOT223-5

IC REG LIN 1.8V 300MA SOT223-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MCP1824T-1802E/DC MCP1824T-1802E/DCDKR-ND 884116-MCP1824T-1802E/DC MCP1824T-1802E/DC MCP1824T-1802E/DC MCP1824T-1802E/DC
Product Name 1.8V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MCP1824T-1802E/DC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; SOT-223-6 Other; SOT-223-5 Other; SOT-223-6
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Dropout Voltage 0.2000 volts 0.3200 volts 0.3200 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3301ARZ-5 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 2413469 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
Power Management IC - 16142322 - Radwell International
Allegro MicroSystems Inc.
View Details
2 suppliers
Battery Chargers - BQ2003STR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details