Microchip Technology, Inc. Ic, Ldo Reg, 300Ma, 1.2V, Sot23-5; Output Type Microchip MCP1824T-1202E/OT

Description
IC, LDO REG, 300MA, 1.2V, SOT23-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet
Description
IC, LDO REG, 300MA, 1.2V, SOT23-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Reg, 300Ma, 1.2V, Sot23-5; Output Type Microchip - 27AC8394 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg, 300Ma, 1.2V, Sot23-5; Output Type Microchip
27AC8394
Ic, Ldo Reg, 300Ma, 1.2V, Sot23-5; Output Type Microchip 27AC8394
IC, LDO REG, 300MA, 1.2V, SOT23-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

IC, LDO REG, 300MA, 1.2V, SOT23-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 1.2V, 0.3A, 5-Sot-23; Output Type Microchip - 08N7666 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.2V, 0.3A, 5-Sot-23; Output Type Microchip
08N7666
Ldo Voltage Regulator, 1.2V, 0.3A, 5-Sot-23; Output Type Microchip 08N7666
LDO VOLTAGE REGULATOR, 1.2V, 0.3A, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.2V, 0.3A, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AC8394
Product Name Ic, Ldo Reg, 300Ma, 1.2V, Sot23-5; Output Type Microchip
Input Voltage 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QR - Micross Components, Inc.
Micross Components, Inc.
View Details