Microchip Technology, Inc. Ldo Voltage Regulator, 1.2V, 0.3A, Sot-223-5; Output Type Microchip MCP1824T-1202E/DC

Description
LDO VOLTAGE REGULATOR, 1.2V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 1.2V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1.2V, 0.3A, Sot-223-5; Output Type Microchip - 08N7665 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1.2V, 0.3A, Sot-223-5; Output Type Microchip
08N7665
Ldo Voltage Regulator, 1.2V, 0.3A, Sot-223-5; Output Type Microchip 08N7665
LDO VOLTAGE REGULATOR, 1.2V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1.2V, 0.3A, SOT-223-5; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08N7665
Product Name Ldo Voltage Regulator, 1.2V, 0.3A, Sot-223-5; Output Type Microchip
Input Voltage 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details