Microchip Technology, Inc. Ldo Voltage Regulator, 0.8V, 0.3A, 5-Sot-23; Output Type Microchip MCP1824T-0802E/OT

Description
LDO VOLTAGE REGULATOR, 0.8V, 0.3A, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 0.8V, 0.3A, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 0.8V, 0.3A, 5-Sot-23; Output Type Microchip - 08N7664 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 0.8V, 0.3A, 5-Sot-23; Output Type Microchip
08N7664
Ldo Voltage Regulator, 0.8V, 0.3A, 5-Sot-23; Output Type Microchip 08N7664
LDO VOLTAGE REGULATOR, 0.8V, 0.3A, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 0.8V, 0.3A, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 08N7664
Product Name Ldo Voltage Regulator, 0.8V, 0.3A, 5-Sot-23; Output Type Microchip
Input Voltage 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details