Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC POWER SUPPLIES
MICROCHIP TECHNOLOGY, INC.
MCP1824SU -- 300MA CMOS LDO, VOUT=1.2V, EXTENDED TEMP RANGE SHIFTED PINOUT
Microchip Technology, Inc.
300mA CMOS LDO, Vout=1.2V, Extended Temp Range Shifted Pinout
MCP1824SU
Description
Product overview data is currently unavailable.
Microchip Technology, Inc.
Done
Description
Product overview data is currently unavailable.
Suppliers
Company
Product
Description
Supplier Links
Microchip Technology, Inc.
Chandler, AZ, United States
300mA CMOS LDO, Vout=1.2V, Extended Temp Range Shifted Pinout
MCP1824SU
300mA CMOS LDO, Vout=1.2V, Extended Temp Range Shifted Pinout
MCP1824SU
Product overview data is currently unavailable.
Product overview data is currently unavailable.
Supplier's Site
Technical Specifications
Microchip Technology, Inc.
Product Category
IC Power Supplies
Product Number
MCP1824SU
Product Name
300mA CMOS LDO, Vout=1.2V, Extended Temp Range Shifted Pinout
Package Type
Other; ['SOT-223']
Unlock Full Specs
to access all available technical data
Related Documents
Other
Download Microchips Free MPLAB® X IDE Compiler
Get Technical Training Online or In Person
Order Tools and Software
Request a Sample
Subscribe to Microchip’s MicroSOLUTIONS Newsletter
Similar Products
Skyworks Solutions, Inc.
High Efficiency 1x/1.5x/2x Mode Charge Pump for White LED Applications
AAT3141
Specs
Package Type
Other; TSOPJW-12
Input Voltage
2.7 to 5.5 volts
View Details
Texas Instruments
DCV012405 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters
DCV012405P-U
Specs
Package Type
Other; PDIP,SOP
Features
Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage
4.75 to 5.25 volts
View Details
4
suppliers
Infineon Technologies AG
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9271QX V33
TLE9271QX V33
Specs
Package Type
Other; PG-VQFN-48
Output Voltage
3.3 volts
View Details
Nexperia B.V.
Gates and Inverters
74LV04D,118
Specs
Package Type
SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage
1 to 5.5 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details