Microchip Technology, Inc. Ldo Voltage Regulator, 3.3V, 0.3A, Sot-223-3; Output Type Microchip MCP1824ST-3302E/DB

Description
LDO VOLTAGE REGULATOR, 3.3V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 3.3V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3.3V, 0.3A, Sot-223-3; Output Type Microchip - 05N1293 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 0.3A, Sot-223-3; Output Type Microchip
05N1293
Ldo Voltage Regulator, 3.3V, 0.3A, Sot-223-3; Output Type Microchip 05N1293
LDO VOLTAGE REGULATOR, 3.3V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 0.3A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, 3.3V, 0.3A, Sot-223-3, Full Reel; Output Type Microchip - 77M2559 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 0.3A, Sot-223-3, Full Reel; Output Type Microchip
77M2559
Ldo Voltage Regulator, 3.3V, 0.3A, Sot-223-3, Full Reel; Output Type Microchip 77M2559
LDO VOLTAGE REGULATOR, 3.3V, 0.3A, SOT-223-3, FULL REEL; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 0.3A, SOT-223-3, FULL REEL; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:300mA; Dropout Voltage Typ @ Current:200mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 05N1293 77M2559
Product Name Ldo Voltage Regulator, 3.3V, 0.3A, Sot-223-3; Output Type Microchip Ldo Voltage Regulator, 3.3V, 0.3A, Sot-223-3, Full Reel; Output Type Microchip
Input Voltage 2.1 to 6 volts 2.1 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLM137MH - Micross Components, Inc.
Micross Components, Inc.
View Details